Vishay Intertechnology, Inc. Proximity Sensors VCNL40352X01-GS08

Description
SENSOR OPT 550NM850NMAMB 8 VQFN
Request a Quote Datasheet
Description
SENSOR OPT 550NM850NMAMB 8 VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 751-VCNL40352X01-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR OPT 550NM850NMAMB 8 VQFN

SENSOR OPT 550NM850NMAMB 8 VQFN

Buy Now Datasheet
Proximity Sensors - 751-VCNL40352X01-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR OPT 550NM850NMAMB 8 VQFN

SENSOR OPT 550NM850NMAMB 8 VQFN

Buy Now Datasheet
Proximity Sensors - 751-VCNL40352X01-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR OPT 550NM850NMAMB 8 VQFN

SENSOR OPT 550NM850NMAMB 8 VQFN

Buy Now Datasheet
Proximity Sensor ICs - 332134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
332134
Proximity Sensor ICs 332134
Proximity Sensor,3-Emitter Driver

Proximity Sensor,3-Emitter Driver

Supplier's Site
Proximity Sensor ICs - 332132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
332132
Proximity Sensor ICs 332132
Proximity Sensor,3-Emitter Driver

Proximity Sensor,3-Emitter Driver

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 751-VCNL40352X01-GS08TR-ND 332134
Product Name Proximity Sensors Proximity Sensor ICs
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SMT-10M-PS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers