Vishay Intertechnology, Inc. Proximity Sensors VCNL40303X01-GS08

Description
SENSOR OPT 550NM AMBIENT 8 QFN
Request a Quote Datasheet
Description
SENSOR OPT 550NM AMBIENT 8 QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 751-VCNL40303X01-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR OPT 550NM AMBIENT 8 QFN

SENSOR OPT 550NM AMBIENT 8 QFN

Buy Now Datasheet
Proximity Sensors - 751-VCNL40303X01-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR OPT 550NM AMBIENT 8 QFN

SENSOR OPT 550NM AMBIENT 8 QFN

Buy Now Datasheet
Proximity Sensors - 751-VCNL40303X01-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensor Ambient 550nm I²C 8-QFN

Optical Sensor Ambient 550nm I²C 8-QFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
VCNL40303X01-GS08
Proximity Sensors VCNL40303X01-GS08
Proximity Sensors Prox, ALS w/IR, I2C 7-bit Slave 0x41

Proximity Sensors Prox, ALS w/IR, I2C 7-bit Slave 0x41

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 751-VCNL40303X01-GS08CT-ND VCNL40303X01-GS08
Product Name Proximity Sensors Proximity Sensors
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEN-6,5B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Photoelectric - 373661 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details