Vishay Precision Group Biosensor, I2C, -25 To 85 Deg C, Smd; Supply Voltage Min Vishay VCNL4020C-GS08

Description
BIOSENSOR, I2C, -25 TO 85 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
BIOSENSOR, I2C, -25 TO 85 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biosensor, I2C, -25 To 85 Deg C, Smd; Supply Voltage Min Vishay - 12AC5516 - Newark, An Avnet Company
Chicago, IL, United States
Biosensor, I2C, -25 To 85 Deg C, Smd; Supply Voltage Min Vishay
12AC5516
Biosensor, I2C, -25 To 85 Deg C, Smd; Supply Voltage Min Vishay 12AC5516
BIOSENSOR, I2C, -25 TO 85 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: NA

BIOSENSOR, I2C, -25 TO 85 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 12AC5516
Product Name Biosensor, I2C, -25 To 85 Deg C, Smd; Supply Voltage Min Vishay
Sensor Type Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347343-A1185LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Flow Switch Module - Flow Switch Module V1.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting S4B-ZR-SM4A-TF / JST
Input Voltage 24 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details