Vishay Precision Group Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4020-GS08 VCNL4020-GS08

Description
Manufacturer: Vishay Win Source Part Number: 113629-VCNL4020-GS08 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: SMD Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 113629-VCNL4020-GS08 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: SMD Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4020-GS08 - 113629-VCNL4020-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4020-GS08
113629-VCNL4020-GS08
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4020-GS08 113629-VCNL4020-GS08
Manufacturer: Vishay Win Source Part Number: 113629-VCNL4020-GS08 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: SMD Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control

Manufacturer: Vishay
Win Source Part Number: 113629-VCNL4020-GS08
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: SMD
Supply Voltage - Operating: 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control

Buy Now Datasheet
Sensor,als+Proximity, Smd,; Supply Voltage Min Vishay - 53W1990 - Newark, An Avnet Company
Chicago, IL, United States
Sensor,als+Proximity, Smd,; Supply Voltage Min Vishay
53W1990
Sensor,als+Proximity, Smd,; Supply Voltage Min Vishay 53W1990
SENSOR,ALS+PROXIMITY , SMD,; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:+85°C; Product Range:VCNL4020; Sensor RoHS Compliant: Yes

SENSOR,ALS+PROXIMITY, SMD,; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:+85°C; Product Range:VCNL4020; Sensor RoHS Compliant: Yes

Supplier's Site
Light Sensor, 200Mm, 16 Bit I2C; Supply Voltage Min Vishay - 76T8661 - Newark, An Avnet Company
Chicago, IL, United States
Light Sensor, 200Mm, 16 Bit I2C; Supply Voltage Min Vishay
76T8661
Light Sensor, 200Mm, 16 Bit I2C; Supply Voltage Min Vishay 76T8661
LIGHT SENSOR, 200MM, 16 BIT I2C; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:VCNL4020 RoHS Compliant: Yes

LIGHT SENSOR, 200MM, 16 BIT I2C; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:VCNL4020 RoHS Compliant: Yes

Supplier's Site
Light Sensor, 200Mm, 16 Bit I2C, Full Reel; Sensing Range Max Vishay - 28X2583 - Newark, An Avnet Company
Chicago, IL, United States
Light Sensor, 200Mm, 16 Bit I2C, Full Reel; Sensing Range Max Vishay
28X2583
Light Sensor, 200Mm, 16 Bit I2C, Full Reel; Sensing Range Max Vishay 28X2583
LIGHT SENSOR, 200MM, 16 BIT I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:VCNL4020; MSL:MSL 4 - 72 hours; Sensor Output:Digital RoHS Compliant: Yes

LIGHT SENSOR, 200MM, 16 BIT I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:VCNL4020; MSL:MSL 4 - 72 hours; Sensor Output:Digital RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors >> Ambient Light Sensors - VCNL4020-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
VCNL4020-GS08
Sensors >> Ambient Light Sensors VCNL4020-GS08
VDFN-10 Ambient Light Sensors ROHS

VDFN-10 Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 113629-VCNL4020-GS08 53W1990 28X2583 VCNL4020-GS08
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4020-GS08 Sensor,als+Proximity, Smd,; Supply Voltage Min Vishay Light Sensor, 200Mm, 16 Bit I2C, Full Reel; Sensing Range Max Vishay Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Proximity Sensors; Light Sensor Proximity Sensors; Light Sensor Light Sensor
Applications Consumer
Package / Mounting Surface Mount (SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347176-A1158LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Thermal gas flow sensor FS7 in positioning housing - FS7.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details