Vishay Intertechnology, Inc. Proximity Sensors VCNL36826S

Description
Optical Sensor Ambient 940nm I²C 8-SMD Module
Request a Quote Datasheet
Description
Optical Sensor Ambient 940nm I²C 8-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 751-VCNL36826SDKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
751-VCNL36826SDKR-ND
Proximity Sensors 751-VCNL36826SDKR-ND
Optical Sensor Ambient 940nm I²C 8-SMD Module

Optical Sensor Ambient 940nm I²C 8-SMD Module

Buy Now Datasheet
Proximity Sensors - 751-VCNL36826STR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
751-VCNL36826STR-ND
Proximity Sensors 751-VCNL36826STR-ND
Optical Sensor Ambient 940nm I²C 8-SMD Module

Optical Sensor Ambient 940nm I²C 8-SMD Module

Buy Now Datasheet
Proximity Sensors - 751-VCNL36826SCT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
751-VCNL36826SCT-ND
Proximity Sensors 751-VCNL36826SCT-ND
Optical Sensor Ambient 940nm I²C 8-SMD Module

Optical Sensor Ambient 940nm I²C 8-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 751-VCNL36826SDKR-ND
Product Name Proximity Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 2092434 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - A3214LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4354 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details