Vishay Intertechnology, Inc. Proximity Sensors VCNL36825T

Description
Optical Sensor Ambient 940nm I²C 6-SMD Module
Request a Quote Datasheet
Description
Optical Sensor Ambient 940nm I²C 6-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 751-VCNL36825TDKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
751-VCNL36825TDKR-ND
Proximity Sensors 751-VCNL36825TDKR-ND
Optical Sensor Ambient 940nm I²C 6-SMD Module

Optical Sensor Ambient 940nm I²C 6-SMD Module

Buy Now Datasheet
Proximity Sensors - 751-VCNL36825TCT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
751-VCNL36825TCT-ND
Proximity Sensors 751-VCNL36825TCT-ND
Optical Sensor Ambient 940nm I²C 6-SMD Module

Optical Sensor Ambient 940nm I²C 6-SMD Module

Buy Now Datasheet
Proximity Sensors - 751-VCNL36825TTR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
751-VCNL36825TTR-ND
Proximity Sensors 751-VCNL36825TTR-ND
Optical Sensor Ambient 940nm I²C 6-SMD Module

Optical Sensor Ambient 940nm I²C 6-SMD Module

Buy Now Datasheet
Proximity Sensor ICs - 2444833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2444833
Proximity Sensor ICs 2444833
PROX SENS INTER VCSEL I2C-e4, IC SENSORS

PROX SENS INTER VCSEL I2C-e4, IC SENSORS

Supplier's Site
Proximity Sensor ICs - 2444835P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2444835P
Proximity Sensor ICs 2444835P
PROX SENS INTER VCSEL I2C-e4, IC SENSORS

PROX SENS INTER VCSEL I2C-e4, IC SENSORS

Supplier's Site
Proximity Sensor ICs - 2444835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2444835
Proximity Sensor ICs 2444835
PROX SENS INTER VCSEL I2C-e4, IC SENSORS

PROX SENS INTER VCSEL I2C-e4, IC SENSORS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 751-VCNL36825TDKR-ND 2444833 2444835P
Product Name Proximity Sensors Proximity Sensor ICs Proximity Sensor ICs
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Diffuse scan - SOOD-BS-R-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers