Vishay Precision Group Proximity Sensor, 3.6V, Smd; Supply Voltage Min Vishay VCNL3020

Description
PROXIMITY SENSOR, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, 3.6V, Smd; Supply Voltage Min Vishay - 56AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, 3.6V, Smd; Supply Voltage Min Vishay
56AC7284
Proximity Sensor, 3.6V, Smd; Supply Voltage Min Vishay 56AC7284
PROXIMITY SENSOR, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

PROXIMITY SENSOR, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 56AC7284
Product Name Proximity Sensor, 3.6V, Smd; Supply Voltage Min Vishay
Sensor Type Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor W/ Turns Count - A1339LLPTR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Thermal gas flow sensor FS7 in positioning housing - FS7.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details