Vishay Precision Group Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay VCNL3020-GS08.

Description
SENSOR, PHOTO, 200M, I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:-; Product Range:VCNL3020; MSL:MSL 4 - 72 hours; Output Current:200mA RoHS Compliant: No
Datasheet
Description
SENSOR, PHOTO, 200M, I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:-; Product Range:VCNL3020; MSL:MSL 4 - 72 hours; Output Current:200mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay - 28AC5524 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay
28AC5524
Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay 28AC5524
SENSOR, PHOTO, 200M, I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:-; Product Range:VCNL3020; MSL:MSL 4 - 72 hours; Output Current:200mA RoHS Compliant: No

SENSOR, PHOTO, 200M, I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:-; Product Range:VCNL3020; MSL:MSL 4 - 72 hours; Output Current:200mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 28AC5524
Product Name Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347155-A1145LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
SFS Module 200 sccm - SFS01-M-00200-N2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details