Vishay Intertechnology, Inc. Oscillators - VC-709-0030-156M25000 VC-709-0030-156M25000

Description
Manufacturer: Vishay Win Source Part Number: 841967-VC-709-0030-1 56M25000 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 841967-VC-709-0030-1 56M25000 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VC-709-0030-156M25000 - 841967-VC-709-0030-156M25000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VC-709-0030-156M25000
841967-VC-709-0030-156M25000
Oscillators - VC-709-0030-156M25000 841967-VC-709-0030-156M25000
Manufacturer: Vishay Win Source Part Number: 841967-VC-709-0030-1 56M25000 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 841967-VC-709-0030-156M25000
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 841967-VC-709-0030-156M25000
Product Name Oscillators - VC-709-0030-156M25000
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X134-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details