Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IPG4 TLC555IPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 796919-TLC555IPG4 Series: LinCMOS Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 2.1MHz Operating Supply Voltage: 3 V ~ 15 V Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796919-TLC555IPG4 Series: LinCMOS Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 2.1MHz Operating Supply Voltage: 3 V ~ 15 V Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IPG4 - 796919-TLC555IPG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IPG4
796919-TLC555IPG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IPG4 796919-TLC555IPG4
Manufacturer: Texas Instruments Win Source Part Number: 796919-TLC555IPG4 Series: LinCMOS Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 2.1MHz Operating Supply Voltage: 3 V ~ 15 V Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796919-TLC555IPG4
Series: LinCMOS
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 2.1MHz
Operating Supply Voltage: 3 V ~ 15 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 360μA
Manufacturer Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555IPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555IPG4
Programmable Timers and Oscillators TLC555IPG4
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - TLC555IPG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC555IPG4
Clock/Timing - Programmable Timers and Oscillators TLC555IPG4
IC OSC SINGLE TIMER 2.1MHZ 8-DIP

IC OSC SINGLE TIMER 2.1MHZ 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 796919-TLC555IPG4 TLC555IPG4 TLC555IPG4
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IPG4 Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74S124DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 1735873 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details