PHOTOPIN DIODE RG; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | 99R2111 |
| Product Name | Photopin Diode Rg; No. Of Pins Vishay |
| Package | SMD |