Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VBPW34FASR VBPW34FASR

Description
Manufacturer: Vishay Win Source Part Number: 036222-VBPW34FASR Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 950nm Spectral Range: 780nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 036222-VBPW34FASR Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 950nm Spectral Range: 780nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VBPW34FASR - 036222-VBPW34FASR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VBPW34FASR
036222-VBPW34FASR
Optical Sensors - Optical Sensors - Photodiodes - VBPW34FASR 036222-VBPW34FASR
Manufacturer: Vishay Win Source Part Number: 036222-VBPW34FASR Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 950nm Spectral Range: 780nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036222-VBPW34FASR
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Wavelength: 950nm
Spectral Range: 780nm to 1050nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Z-Bend
Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 036222-VBPW34FASR
Product Name Optical Sensors - Optical Sensors - Photodiodes - VBPW34FASR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 13A-005G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switches (Solid State) - TLE4961-4M - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details