DIODE, PHOTO, 950NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
PHOTOPIN DIODE DAYL.F GULLWING; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | PIN Diodes |
| Product Number | 70R1447 | 81R3446 |
| Product Name | Diode, Photo, 950Nm, 65°, Smd; No. Of Pins Vishay | Photopin Diode Dayl.f Gullwing; No. Of Pins Vishay |
| RoHS Compliant | RoHS | RoHS |