Vishay Precision Group Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay VBP104SR

Description
DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay - 70R1431 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay
70R1431
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay 70R1431
DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 940Nm, 65Deg, Smd; No. Of Pins Vishay - 54X3817 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, 65Deg, Smd; No. Of Pins Vishay
54X3817
Pin Photodiode, 940Nm, 65Deg, Smd; No. Of Pins Vishay 54X3817
PIN PHOTODIODE, 940NM, 65DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, 65DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 70R1431
Product Name Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details