Vishay Precision Group Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay VBP104S

Description
DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay - 70R1430 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay
70R1430
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay 70R1430
DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 70R1430
Product Name Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details