Vishay Precision Group Diode, Photo, 950Nm, 65°, Smd; No. Of Pins Vishay VBP104FASR

Description
DIODE, PHOTO, 950NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 950NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 950Nm, 65°, Smd; No. Of Pins Vishay - 70R1429 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 950Nm, 65°, Smd; No. Of Pins Vishay
70R1429
Diode, Photo, 950Nm, 65°, Smd; No. Of Pins Vishay 70R1429
DIODE, PHOTO, 950NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 950NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 70R1429
Product Name Diode, Photo, 950Nm, 65°, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4977 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 76 mA
IR 2 mA
View Details
Diode and Rectifier - 280-30ETH06STRRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details