Vishay Intertechnology, Inc. Diode Arrays VB20200C-E3/8W

Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VB20200C-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VB20200C-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VB20200C-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
10 A 200 V Diode and Rectifier - 280-VB20200C-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 200 V Diode and Rectifier
280-VB20200C-E3/8W
10 A 200 V Diode and Rectifier 280-VB20200C-E3/8W
DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB20200C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20200C-E3/8W can be used for catalog matching and distributor lookup.

DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB20200C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20200C-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - VB20200C-E3/8W - 1279087-VB20200C-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VB20200C-E3/8W
1279087-VB20200C-E3/8W
Electronic Wholesale - VB20200C-E3/8W 1279087-VB20200C-E3/8W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279087-VB20200C-E3/ 8W Series: TMBS Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 150μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VB20200C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): DGSK28-025CS; MBR20200DC_R2_00001; MBR20200DC_R2_10001; Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279087-VB20200C-E3/8W
Series: TMBS
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VB20200C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): DGSK28-025CS; MBR20200DC_R2_00001; MBR20200DC_R2_10001;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB20200C-E3/8W
Schottky Diodes & Rectifiers VB20200C-E3/8W
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20200C-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20200C-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB20200C-E3/8W
DIODE ARR SCHOT 200V 10A TO263AB

DIODE ARR SCHOT 200V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number VB20200C-E3/8WGITR-ND 280-VB20200C-E3/8W 1279087-VB20200C-E3/8W VB20200C-E3/8W VB20200C-E3/8W
Product Name Diode Arrays 10 A 200 V Diode and Rectifier Electronic Wholesale - VB20200C-E3/8W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel D2PAK; D2PAK (TO-263AB) D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details