The VB20200C-E3/4W is a dual high voltage trench MOS barrier Schottky rectifier designed for efficient performance in various applications. It features a maximum reverse voltage of 200V and a low forward voltage drop of 0.68V at 10A, which contributes to reduced power losses and enhanced efficiency. The device can handle an average forward rectified current of 20A, with a peak forward surge current capability of 120A. This rectifier is housed in a TO-263AB package, which is suitable for surface mount technology (SMT) applications. It operates effectively within a temperature range of -40°C to 150°C, making it versatile for different environmental conditions. The VB20200C-E3/4W is particularly suitable for high-frequency converters, switching power supplies, and reverse battery protection applications. Its low thermal resistance and compliance with MSL level 1 ensure reliability in various designs.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB20200C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20200C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1116909-VB20200C-E3/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VB20200C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRS20H200CT; TSD20H200CWMNG; CDBD20200-G; MBR20200DC_T0_00001;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS
DIODE ARR SCHOT 200V 10A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VB20200C-E3/4WGI-ND | 280-VB20200C-E3/4W | 1116909-VB20200C-E3/4W | VB20200C-E3/4W | VB20200C-E3/4W |
| Product Name | Diode Arrays | 10 A 200 V Diode and Rectifier | Diodes, Rectifiers - Arrays - VB20200C-E3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | TO-263AB | D2PAK; D2PAK (TO-263AB) | D2PAK |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |