Vishay Precision Group Single Diodes VB20150S-E3/8W

Description
Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VB20150S-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VB20150S-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VB20150S-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
20 A 150 V Diode and Rectifier - 280-VB20150S-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 150 V Diode and Rectifier
280-VB20150S-E3/8W
20 A 150 V Diode and Rectifier 280-VB20150S-E3/8W
DIODE 20 A, 150 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB20150S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20150S-E3/8W can be used for catalog matching and distributor lookup.

DIODE 20 A, 150 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB20150S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20150S-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1103726-VB20150S-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1103726-VB20150S-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1103726-VB20150S-E3/8W
Win Source Part Number: 1103726-VB20150S-E3/ 8W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 20 A Current - Reverse Leakage @ Vr: 250 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Alternative Parts (Cross-Reference): VB40150C-E3/4W; MBRB1635-E3/45; VB20150SG-E3/4W; MBRB1645HE3/45; VS-12TQ045S-M3; SBRT40M80CTB-13VB201 50S-E3/8W.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VB20150S-E3/8WGITR,V B20150S-E3/8WGICT,VB 20150S-E3/8WGIDKR,VB 20150S-E3/8W-ND Base Product Number: VB20150

Win Source Part Number: 1103726-VB20150S-E3/8W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 20 A
Current - Reverse Leakage @ Vr: 250 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): VB40150C-E3/4W; MBRB1635-E3/45; VB20150SG-E3/4W; MBRB1645HE3/45; VS-12TQ045S-M3; SBRT40M80CTB-13VB20150S-E3/8W.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VB20150S-E3/8WGITR,VB20150S-E3/8WGICT,VB20150S-E3/8WGIDKR,VB20150S-E3/8W-ND
Base Product Number: VB20150

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20150S-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20150S-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB20150S-E3/8W
DIODE SCHOTTKY 150V 20A TO263AB

DIODE SCHOTTKY 150V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VB20150S-E3/8WGITR-ND 280-VB20150S-E3/8W 1103726-VB20150S-E3/8W VB20150S-E3/8W
Product Name Single Diodes 20 A 150 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data