Vishay Intertechnology, Inc. Single Diodes V8P8-M3/86A

Description
DIODE SCHOTTKY 80V 4A TO277A
Request a Quote Datasheet
Description
DIODE SCHOTTKY 80V 4A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V8P8-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 80V 4A TO277A

DIODE SCHOTTKY 80V 4A TO277A

Buy Now Datasheet
Single Diodes - 112-V8P8-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 80V 4A Surface Mount TO-277A (SMPC)

Diode Schottky 80V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V8P8-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 80V 4A TO277A

DIODE SCHOTTKY 80V 4A TO277A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8P8-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8P8-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V8P8-M3/86A
DIODE SCHOTTKY 80V 4A TO277A

DIODE SCHOTTKY 80V 4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8P8-M3/86A
Schottky Diodes & Rectifiers V8P8-M3/86A
Schottky Diodes & Rectifiers 8A, 80V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A, 80V,TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes
Product Number 112-V8P8-M3/86ACT-ND V8P8-M3/86A V8P8-M3/86A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826822 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 30 amps
VRRM 1200 volts
View Details