Vishay Intertechnology, Inc. 100V 20A TO220 Diode and Rectifier V40100G-E3/45

Description
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: V40100G-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40100G-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: V40100G-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40100G-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A TO220 Diode and Rectifier
286-V40100G-E3/45
100V 20A TO220 Diode and Rectifier 286-V40100G-E3/45
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: V40100G-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40100G-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 20A TO220-3 Product overview: V40100G-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40100G-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - V40100G-E3/45 - 043561-V40100G-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V40100G-E3/45
043561-V40100G-E3/45
Diodes, Rectifiers - Arrays - V40100G-E3/45 043561-V40100G-E3/45
Manufacturer: Vishay Win Source Part Number: 043561-V40100G-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 043561-V40100G-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - V40100G-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40100G-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers V40100G-E3/45
DIODE ARR SCHOT 100V 20A TO220-3

DIODE ARR SCHOT 100V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-V40100G-E3/45 043561-V40100G-E3/45 V40100G-E3/45
Product Name 100V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - V40100G-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Schottky barrier diode - BAT54SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers