Vishay Precision Group Single Diodes V3PAN50-M3/I

Description
Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V3PAN50-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3PAN50-M3/ICT-ND
Single Diodes V3PAN50-M3/ICT-ND
Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - V3PAN50-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3PAN50-M3/ITR-ND
Single Diodes V3PAN50-M3/ITR-ND
Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - V3PAN50-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3PAN50-M3/IDKR-ND
Single Diodes V3PAN50-M3/IDKR-ND
Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Diodes, Rectifiers - Single - V3PAN50-M3/I - 902454-V3PAN50-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V3PAN50-M3/I
902454-V3PAN50-M3/I
Diodes, Rectifiers - Single - V3PAN50-M3/I 902454-V3PAN50-M3/I
Manufacturer: Vishay Win Source Part Number: 902454-V3PAN50-M3/I Series: TMBS® Features: Diode Schottky 50 V 3A Surface Mount DO-221BC (SMPA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221BC, SMA Flat Leads Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: V3PAN50 Categories: Discrete Semiconductor Products Case / Package: DO-221BC (SMPA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V3PAN50-M3/ICT, V3PAN50-M3/IDKR, V3PAN50-M3/ITR

Manufacturer: Vishay
Win Source Part Number: 902454-V3PAN50-M3/I
Series: TMBS®
Features: Diode Schottky 50 V 3A Surface Mount DO-221BC (SMPA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221BC, SMA Flat Leads Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: V3PAN50
Categories: Discrete Semiconductor Products
Case / Package: DO-221BC (SMPA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V3PAN50-M3/ICT, V3PAN50-M3/IDKR, V3PAN50-M3/ITR

Buy Now Datasheet
Schottky 3A 50V Diode and Rectifier - 280-V3PAN50-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 50V Diode and Rectifier
280-V3PAN50-M3/I
Schottky 3A 50V Diode and Rectifier 280-V3PAN50-M3/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, DO-221BC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPA, 2 PIN Product overview: V3PAN50-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V3PAN50-M3/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, DO-221BC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPA, 2 PIN Product overview: V3PAN50-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V3PAN50-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V3PAN50-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V3PAN50-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V3PAN50-M3/I
DIODE SCHOTTKY 50V 3A DO221BC

DIODE SCHOTTKY 50V 3A DO221BC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V3PAN50-M3/I
Schottky Diodes & Rectifiers V3PAN50-M3/I
Schottky Diodes & Rectifiers 3A 50V TrenchMOS

Schottky Diodes & Rectifiers 3A 50V TrenchMOS

Buy Now Datasheet
Diode, Schottky, 3A, 50V, Do-221Bc; Repetitive Peak Reverse Voltage Vishay - 38X5986 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 50V, Do-221Bc; Repetitive Peak Reverse Voltage Vishay
38X5986
Diode, Schottky, 3A, 50V, Do-221Bc; Repetitive Peak Reverse Voltage Vishay 38X5986
DIODE, SCHOTTKY, 3A, 50V, DO-221BC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-221BC; No. of Pins:2Pins; Forward Voltage Max:540mV; Forward Surge Current:80A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 50V, DO-221BC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-221BC; No. of Pins:2Pins; Forward Voltage Max:540mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number V3PAN50-M3/ICT-ND 902454-V3PAN50-M3/I 280-V3PAN50-M3/I V3PAN50-M3/I V3PAN50-M3/I 38X5986
Product Name Single Diodes Diodes, Rectifiers - Single - V3PAN50-M3/I Schottky 3A 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode, Schottky, 3A, 50V, Do-221Bc; Repetitive Peak Reverse Voltage Vishay
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package DO-221BC (SMPA) Tape and Reel SMA DO-221BC-2 DO-221BC
RoHS Compliant RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers