DIODE ARR SCHOTT 60V 15A TO263AC
DIODE ARR SCHOTT 60V 15A TO263AC
DIODE ARR SCHOTT 60V 15A TO263AC
30A, 60V, SMPD TRENCH SKY RECT.
30A, 60V, SMPD TRENCH SKY RECT.
30A, 60V, SMPD TRENCH SKY RECT.
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 112-V30DM63CLHM3/ITR-ND | 2449038 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode |
| Tj | -40 to 175 C (-40 to 347 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD (TO-263AC) |