Vishay Precision Group 30 A 120 V Diode and Rectifier V30120S-E3/4W

Description
DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V30120S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30120S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V30120S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30120S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30 A 120 V Diode and Rectifier
280-V30120S-E3/4W
30 A 120 V Diode and Rectifier 280-V30120S-E3/4W
DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V30120S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30120S-E3/4W can be used for catalog matching and distributor lookup.

DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V30120S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30120S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V30120S-E3/4W - 057264-V30120S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V30120S-E3/4W
057264-V30120S-E3/4W
Diodes, Rectifiers - Single - V30120S-E3/4W 057264-V30120S-E3/4W
Manufacturer: Vishay Win Source Part Number: 057264-V30120S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 30A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057264-V30120S-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 30A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - V30120S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V30120S-E3/4W-ND
Single Diodes V30120S-E3/4W-ND
Diode Schottky 120V 30A Through Hole TO-220-3

Diode Schottky 120V 30A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30120S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30120S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V30120S-E3/4W
DIODE SCHOTTKY 120V 30A TO220-3

DIODE SCHOTTKY 120V 30A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30120S-E3/4W
Schottky Diodes & Rectifiers V30120S-E3/4W
Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS

Buy Now Datasheet
Schottky Rectifier, 30A, 120V, To-220Ab; Repetitive Peak Reverse Voltage Vishay - 09N9114 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30A, 120V, To-220Ab; Repetitive Peak Reverse Voltage Vishay
09N9114
Schottky Rectifier, 30A, 120V, To-220Ab; Repetitive Peak Reverse Voltage Vishay 09N9114
SCHOTTKY RECTIFIER, 30A, 120V, TO-220AB; Repetitive Peak Reverse Voltage:120V; Average Forward Current:30A; Diode Configuration:Single ; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30A, 120V, TO-220AB; Repetitive Peak Reverse Voltage:120V; Average Forward Current:30A; Diode Configuration:Single; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-V30120S-E3/4W 057264-V30120S-E3/4W V30120S-E3/4W-ND V30120S-E3/4W V30120S-E3/4W 09N9114
Product Name 30 A 120 V Diode and Rectifier Diodes, Rectifiers - Single - V30120S-E3/4W Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 30A, 120V, To-220Ab; Repetitive Peak Reverse Voltage Vishay
Package Rail/Tube TO-220; TO-220AB TO-220 TO-220-3 TO-220AB
RoHS Compliant RoHS RoHS
IO 30 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1222387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-n4
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 3972914 - RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
trr 4 ns
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details