Vishay Precision Group Diode Arrays V30100CI-M3/P

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V30100CI-M3/P-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay
99AC0715
Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay 99AC0715
SCHOTTKY RECT, DUAL, 100V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:770mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 100V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:770mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30100CI-M3/P
Schottky Diodes & Rectifiers V30100CI-M3/P
Schottky Diodes & Rectifiers 100V 30A TO-220AB TMBS

Schottky Diodes & Rectifiers 100V 30A TO-220AB TMBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30100CI-M3/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30100CI-M3/P
Discrete Semiconductor Products - Diodes - Rectifiers V30100CI-M3/P
DIODE ARR SCHOT 100V 15A TO220AB

DIODE ARR SCHOT 100V 15A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-V30100CI-M3/P-ND 99AC0715 V30100CI-M3/P V30100CI-M3/P
Product Name Diode Arrays Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 TO-220AB TO-220AB-3 TO-220
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T060CLPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details