Vishay Precision Group Capacitor Polypropylene Pp Film 0.1Uf, 250V, 10%, Axial; Dielectric Type Vishay V-730P104X9250

Description
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):-; ESR:- RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.1Uf, 250V, 10%, Axial; Dielectric Type Vishay - 35M5156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 250V, 10%, Axial; Dielectric Type Vishay
35M5156
Capacitor Polypropylene Pp Film 0.1Uf, 250V, 10%, Axial; Dielectric Type Vishay 35M5156
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):-; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35M5156
Product Name Capacitor Polypropylene Pp Film 0.1Uf, 250V, 10%, Axial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH390K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers