Vishay Precision Group CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D V-430P474X9600

Description
CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D
Description
CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D - 70079712 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D
70079712
CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D 70079712
CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D

CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D

Supplier's Site
Capacitor Polyester Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Vishay - 37M0606 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Vishay
37M0606
Capacitor Polyester Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Vishay 37M0606
CAPACITOR POLYESTER FILM 0.47UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70079712 37M0606
Product Name CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D Capacitor Polyester Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Metallized PET
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers