Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - US1M US1M

Description
Manufacturer: Vishay Win Source Part Number: 095850-US1M Operating Temp Range: -5C to 15C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Configuration: Single Rectifier Type: Switching Diode Peak Rep Rev Volt: 1(V) Rev Curr: 5(uA) Forward Voltage: 1.7(V) Peak Non-Repetitive Surge Current: 3(A) Rev Recov Time: 75(ns) Alternative Parts (Cross-Reference): US1M-13-F; US1M E2G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 095850-US1M Operating Temp Range: -5C to 15C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Configuration: Single Rectifier Type: Switching Diode Peak Rep Rev Volt: 1(V) Rev Curr: 5(uA) Forward Voltage: 1.7(V) Peak Non-Repetitive Surge Current: 3(A) Rev Recov Time: 75(ns) Alternative Parts (Cross-Reference): US1M-13-F; US1M E2G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - US1M - 095850-US1M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1M
095850-US1M
Diodes, Rectifiers - Single - US1M 095850-US1M
Manufacturer: Vishay Win Source Part Number: 095850-US1M Operating Temp Range: -5C to 15C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Configuration: Single Rectifier Type: Switching Diode Peak Rep Rev Volt: 1(V) Rev Curr: 5(uA) Forward Voltage: 1.7(V) Peak Non-Repetitive Surge Current: 3(A) Rev Recov Time: 75(ns) Alternative Parts (Cross-Reference): US1M-13-F; US1M E2G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace

Manufacturer: Vishay
Win Source Part Number: 095850-US1M
Operating Temp Range: -5C to 15C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
Configuration: Single
Rectifier Type: Switching Diode
Peak Rep Rev Volt: 1(V)
Rev Curr: 5(uA)
Forward Voltage: 1.7(V)
Peak Non-Repetitive Surge Current: 3(A)
Rev Recov Time: 75(ns)
Alternative Parts (Cross-Reference): US1M-13-F; US1M E2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 095850-US1M
Product Name Diodes, Rectifiers - Single - US1M
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
TVS Diodes - 1222904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details