Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103445-US1J-11T
Mounting: SMD (SMT)
Reverse Voltage: 600 V
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: SMA
Alternative Parts (Cross-Reference): US1J-11TUS1J/11T; US1J11T;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 10 µA
Recovery Time: 75 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103445-US1J-11T |
| Product Name | OEM Parts - OEM Parts (T - Z) - US1J-11T |