Manufacturer: Keystone Electronics
Win Source Part Number: 858177-7664
Features: Round Standoff Threaded #6-32 Ceramic 0.750" (19.05mm) 3/4"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 36-7664, 7664K, 7664K-ND, 7664K-NDR, KEY1175, KEY1175-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858177-7664 |
| Product Name | Unclassified - 7664 |