Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - UGB8GTHE3/45 UGB8GTHE3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798791-UGB8GTHE3/45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C ~ 150°C Family Name: UGB8GT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 8A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SFAS806G; SFAS806GHC0; SFAS806GHRN; SFAS806GHRNG; Introduction Date: October 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798791-UGB8GTHE3/45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C ~ 150°C Family Name: UGB8GT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 8A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SFAS806G; SFAS806GHC0; SFAS806GHRN; SFAS806GHRNG; Introduction Date: October 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UGB8GTHE3/45 - 798791-UGB8GTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UGB8GTHE3/45
798791-UGB8GTHE3/45
Diodes, Rectifiers - Single - UGB8GTHE3/45 798791-UGB8GTHE3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798791-UGB8GTHE3/45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C ~ 150°C Family Name: UGB8GT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 8A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SFAS806G; SFAS806GHC0; SFAS806GHRN; SFAS806GHRNG; Introduction Date: October 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798791-UGB8GTHE3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: UGB8GT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): SFAS806G; SFAS806GHC0; SFAS806GHRN; SFAS806GHRNG;
Introduction Date: October 27, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 280-UGB8GTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-UGB8GTHE3/45
Diode and Rectifier 280-UGB8GTHE3/45
Product overview: UGB8GTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8GTHE3/45 can be used for catalog matching and distributor lookup.

Product overview: UGB8GTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8GTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UGB8GTHE3/45
Rectifiers UGB8GTHE3/45
Rectifiers 8.0A 400 Volt 35ns 110 Amp IFSM

Rectifiers 8.0A 400 Volt 35ns 110 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 798791-UGB8GTHE3/45 280-UGB8GTHE3/45 UGB8GTHE3/45
Product Name Diodes, Rectifiers - Single - UGB8GTHE3/45 Diode and Rectifier Rectifiers
Diode Type Standard
VF 1.25 volts
VR 400 volts
IR 0.0100 mA
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky barrier single diode - BAT86,113 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
6 suppliers
40V 120MA SOT23 Diode and Rectifier - 286-BAS4005E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
7 suppliers