General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%. The junction temperature ranges from -55 °C to +150 °C, and the storage temperature from -65 °C to +150 °C. Thermal resistance from junction to ambient is 210 K/W when mounted on a PCB with a 1 cm² cathode pad.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 3.9V V(Z), 5.13%, 0.35W, Silicon, Unidirectional
Zener Diode 3.9V 350mW ±5.1% Surface Mount SOD-123
Zener Diode 3.9V 350mW ±5.1% Surface Mount SOD-123
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C3V9X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C3V9X can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 350MW SOD123
Zener Diodes BZT52-C3V9/SOD123 SOD2
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C3V9X | BZT52-C3V9X | 1727-7694-2-ND | 287-BZT52-C3V9X | BZT52-C3V9X | BZT52-C3V9X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |