Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720978-TZX12B-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 35 Ohms
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 9.5V
Zener Diodes 12 Volt 0.5W 5% Product overview: TZX12B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX12B-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 500MW DO204AH
Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 12V 500MW DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 720978-TZX12B-TAP | 287-TZX12B-TAP | 112-TZX12B-TAPCT-ND | TZX12B-TAP | TZX12B-TAP |
| Product Name | Diodes - Zener - Single - TZX12B-TAP | 0.5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 12 volts | 12 volts | 12 volts | ||
| ZZT | 35 ohms | 35 ohms | 35 ohms | ||
| IR | 1.00E-3 mA | 1 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |