Nexperia B.V. Voltage regulator diodes BZT52-B4V7X

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-B4V7X - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-B4V7X
Voltage regulator diodes BZT52-B4V7X
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZT52-B4V7X - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V, 1.91%, 0.35W, Silicon, Unidirectional

Zener Diode, 4.7V, 1.91%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52-B4V7X
Zener Diodes BZT52-B4V7X
Zener Diodes BZT52-B4V7/SOD123/SO D2

Zener Diodes BZT52-B4V7/SOD123/SOD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B4V7X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B4V7X
Discrete Semiconductor Products - Diodes - Zener BZT52-B4V7X
DIODE ZENER 4.7V 590MW SOD123

DIODE ZENER 4.7V 590MW SOD123

Supplier's Site
Zener Diode, Aec-Q101, 4.7V, Sod-123 Rohs Compliant Nexperia - 55AC1997 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.7V, Sod-123 Rohs Compliant Nexperia
55AC1997
Zener Diode, Aec-Q101, 4.7V, Sod-123 Rohs Compliant Nexperia 55AC1997
ZENER DIODE, AEC-Q101, 4.7V, SOD-123 ROHS COMPLIANT: YES

ZENER DIODE, AEC-Q101, 4.7V, SOD-123 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Zener Diodes - BZT52-B4V7X - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-B4V7X
Single Zener Diodes BZT52-B4V7X
DIODE ZENER 4.7V 590MW SOD123

DIODE ZENER 4.7V 590MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B4V7X BZT52-B4V7X BZT52-B4V7X BZT52-B4V7X 55AC1997 BZT52-B4V7X
Product Name Voltage regulator diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 4.7V, Sod-123 Rohs Compliant Nexperia Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data