Vishay Precision Group Single Zener Diodes TZMC75-GS08

Description
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TZMC75-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC75-GS08TR-ND
Single Zener Diodes 112-TZMC75-GS08TR-ND
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMC75-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC75-GS08CT-ND
Single Zener Diodes 112-TZMC75-GS08CT-ND
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMC75-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC75-GS08DKR-ND
Single Zener Diodes 112-TZMC75-GS08DKR-ND
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diode - 287-TZMC75-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TZMC75-GS08
Zener Diode 287-TZMC75-GS08
Zener Diodes 75 Volt 0.5 Watt 5% Product overview: TZMC75-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC75-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 75 Volt 0.5 Watt 5% Product overview: TZMC75-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC75-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC75-GS08 - 048392-TZMC75-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC75-GS08
048392-TZMC75-GS08
Diodes - Zener - Single - TZMC75-GS08 048392-TZMC75-GS08
Manufacturer: Vishay Win Source Part Number: 048392-TZMC75-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 048392-TZMC75-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 500Mw, 75V, Sod-80; Breakdown Voltage Vishay - 18M3282 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 75V, Sod-80; Breakdown Voltage Vishay
18M3282
Zener Diode, 500Mw, 75V, Sod-80; Breakdown Voltage Vishay 18M3282
ZENER DIODE, 500mW, 75V, SOD-80; Breakdown Voltage:75V; Diode Case Style:SOD-80; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-; Package / Case:MELF RoHS Compliant: Yes

ZENER DIODE, 500mW, 75V, SOD-80; Breakdown Voltage:75V; Diode Case Style:SOD-80; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-; Package / Case:MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC75-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC75-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC75-GS08
DIODE ZENER 75V 500MW SOD80

DIODE ZENER 75V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TZMC75-GS08TR-ND 287-TZMC75-GS08 048392-TZMC75-GS08 18M3282 TZMC75-GS08
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - TZMC75-GS08 Zener Diode, 500Mw, 75V, Sod-80; Breakdown Voltage Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS RoHS
VZ 75 volts 75 volts 75 volts
ZZT 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data