Nexperia B.V. Voltage regulator diodes BZT52-C6V8X

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-C6V8X - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-C6V8X
Voltage regulator diodes BZT52-C6V8X
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZT52-C6V8XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52-C6V8XTR-ND
Single Zener Diodes 1727-BZT52-C6V8XTR-ND
Zener Diode 6.8V 350mW ±5.9% Surface Mount SOD-123

Zener Diode 6.8V 350mW ±5.9% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-BZT52-C6V8XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52-C6V8XCT-ND
Single Zener Diodes 1727-BZT52-C6V8XCT-ND
DIODE ZENER 6.8V 350MW SOD123

DIODE ZENER 6.8V 350MW SOD123

Buy Now Datasheet
Single Zener Diodes - 1727-BZT52-C6V8XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52-C6V8XDKR-ND
Single Zener Diodes 1727-BZT52-C6V8XDKR-ND
DIODE ZENER 6.8V 350MW SOD123

DIODE ZENER 6.8V 350MW SOD123

Buy Now Datasheet
Zener Diode - 287-BZT52-C6V8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZT52-C6V8X
Zener Diode 287-BZT52-C6V8X
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C6V8X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C6V8X can be used for catalog matching and distributor lookup.

BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C6V8X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C6V8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324390-BZT52-C6V8X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324390-BZT52-C6V8X
Discrete Semiconductor Products - Diodes - Zener - Single 1324390-BZT52-C6V8X
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324390-BZT52-C6V8X Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5.9% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 8 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 934071112115 Base Product Number: BZT52-C6V8 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324390-BZT52-C6V8X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.9%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 8 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 934071112115
Base Product Number: BZT52-C6V8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - BZT52-C6V8X - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5.88%, 0.35W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 5.88%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7014 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7014
Zener Diodes Rohs Compliant Nexperia 28AK7014
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52-C6V8X
Zener Diodes BZT52-C6V8X
Zener Diodes BZT52-C6V8/SOD123/SO D2

Zener Diodes BZT52-C6V8/SOD123/SOD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C6V8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C6V8X
Discrete Semiconductor Products - Diodes - Zener BZT52-C6V8X
DIODE ZENER 6.8V 350MW SOD123

DIODE ZENER 6.8V 350MW SOD123

Supplier's Site
DIODE ZENER 6.8V 350MW SOD123 - 554-BZT52-C6V8X - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 350MW SOD123
554-BZT52-C6V8X
DIODE ZENER 6.8V 350MW SOD123 554-BZT52-C6V8X
DIODE ZENER 6.8V 350MW SOD123

DIODE ZENER 6.8V 350MW SOD123

Supplier's Site
Single Zener Diodes - BZT52-C6V8X - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-C6V8X
Single Zener Diodes BZT52-C6V8X
ZENER DIODE

ZENER DIODE

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-C6V8X 1727-BZT52-C6V8XTR-ND 287-BZT52-C6V8X 1324390-BZT52-C6V8X BZT52-C6V8X 28AK7014 BZT52-C6V8X BZT52-C6V8X 554-BZT52-C6V8X BZT52-C6V8X
Product Name Voltage regulator diodes Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Rohs Compliant Nexperia Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.8V 350MW SOD123 Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data