The TZMC4V7-GS08 is a single Zener diode from Win Source Electronics, designed for voltage stabilization applications. It has a nominal Zener voltage of 4.7V with a tolerance of ±5%. The diode operates with a maximum power dissipation of 500mW and a maximum forward voltage of 1.5V at 200mA. The reverse leakage current is specified at 500nA when subjected to 1V. This component is housed in a MiniMELF (SOD-80) package, which is suitable for surface mount technology (SMT). The operating temperature range extends up to 175°C, making it suitable for high-temperature applications. The device is halogen-free and compliant with environmental standards. It is a commonly used part with a balanced supply and demand status, indicating its reliability in various electronic designs.
Diode Zener Single 4.7V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC4V7-GS08 can be used for catalog matching and distributor lookup.
Diode Zener 500mW 4.7V Mini-MELF
Diode Zener 500mW 4.7V Mini-MELF
Diode Zener 500mW 4.7V Mini-MELF
Manufacturer: Vishay
Win Source Part Number: 035539-TZMC4V7-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Family Name: TZMC4V7
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZV55C4V7 L1; BZT55C4V7 L1G; BZT55C4V7 L0; BZV55C4V7;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes 4.7 Volt 0.5 Watt
DIODE ZENER 4.7V 500MW SOD80
ZENER DIODE, 500mW, 4.7V, SOD-80, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMC4V7-GS08 | 6997890P | 6997890 | 035539-TZMC4V7-GS08 | TZMC4V7-GS08GICT-ND | TZMC4V7-GS08 | TZMC4V7-GS08 | 33C2018 |
| Product Name | Automotive 4.7V 500mW Zener Diode | Zener Diodes | Zener Diodes | Diodes - Zener - Single - TZMC4V7-GS08 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 4.7V, Sod-80, Full Reel; Zener Voltage Nom Vishay |
| Package | Tape and Reel | SOD-80; SOD-80 | Minimelf | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | |||||
| ZZT | 80 ohms | 80 ohms | 80 ohms | |||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |