Nexperia B.V. Voltage regulator double diodes BZB784-C5V1,115

Description
Low-power voltage regulator diodes in a small SOT323 (SC-70) package. Features and benefits Total power dissipation: max. 350 mW Approx. 5 pct. VZ tolerance Working voltage range: nom. 2.4 to 15 V (E24 range). AEC-Q101 qualified Applications General regulation functions ESD and surge protection.
Request a Quote
Description
Low-power voltage regulator diodes in a small SOT323 (SC-70) package. Features and benefits Total power dissipation: max. 350 mW Approx. 5 pct. VZ tolerance Working voltage range: nom. 2.4 to 15 V (E24 range). AEC-Q101 qualified Applications General regulation functions ESD and surge protection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator double diodes in a SOT323 (SC-70) surface-mounted package, measuring 2 mm × 1.25 mm × 0.95 mm, with a total power dissipation of up to 350 mW and a working voltage range of 2.4 to 15 V within the E24 series. Each diode has approximately 5% voltage tolerance. Forward voltage is ≤0.9 V at 10 mA. Reverse current at 7 V is 2 µA for the BZB784-C5V1 variant. Operating junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator double diodes in a SOT323 (SC-70) surface-mounted package, measuring 2 mm × 1.25 mm × 0.95 mm, with a total power dissipation of up to 350 mW and a working voltage range of 2.4 to 15 V within the E24 series. Each diode has approximately 5% voltage tolerance. Forward voltage is ≤0.9 V at 10 mA. Reverse current at 7 V is 2 µA for the BZB784-C5V1 variant. Operating junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator double diodes - BZB784-C5V1,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator double diodes
BZB784-C5V1,115
Voltage regulator double diodes BZB784-C5V1,115
Low-power voltage regulator diodes in a small SOT323 (SC-70) package. Features and benefits Total power dissipation: max. 350 mW Approx. 5 pct. VZ tolerance Working voltage range: nom. 2.4 to 15 V (E24 range). AEC-Q101 qualified Applications General regulation functions ESD and surge protection.

Low-power voltage regulator diodes in a small SOT323 (SC-70) package.

Features and benefits

  • Total power dissipation: max. 350 mW
  • Approx. 5 pct. VZ tolerance
  • Working voltage range: nom. 2.4 to 15 V (E24 range).
  • AEC-Q101 qualified

Applications

  • General regulation functions
  • ESD and surge protection.
Supplier's Site Datasheet
Zener Diode Arrays - 1727-2088-6-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-2088-6-ND
Zener Diode Arrays 1727-2088-6-ND
Zener Diode Array 1 Pair Common Anode 5.1V 180mW ±5% SOT-323

Zener Diode Array 1 Pair Common Anode 5.1V 180mW ±5% SOT-323

Buy Now Datasheet
Zener Diode Arrays - 1727-2088-1-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-2088-1-ND
Zener Diode Arrays 1727-2088-1-ND
Zener Diode Array 1 Pair Common Anode 5.1V 180mW ±5% SOT-323

Zener Diode Array 1 Pair Common Anode 5.1V 180mW ±5% SOT-323

Buy Now Datasheet
Zener Diode Arrays - 1727-2088-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-2088-2-ND
Zener Diode Arrays 1727-2088-2-ND
Zener Diode Array 1 Pair Common Anode 5.1V 180mW ±5% SOT-323

Zener Diode Array 1 Pair Common Anode 5.1V 180mW ±5% SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB784-C5V1,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB784-C5V1,115
Discrete Semiconductor Products - Diodes - Zener BZB784-C5V1,115
DIODE ZENER ARRAY 5.1V SOT323

DIODE ZENER ARRAY 5.1V SOT323

Supplier's Site
Zener Diode Arrays - BZB784-C5V1,115 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZB784-C5V1,115
Zener Diode Arrays BZB784-C5V1,115
DIODE ZENER ARRAY 5.1V SOT323

DIODE ZENER ARRAY 5.1V SOT323

Supplier's Site Datasheet
DIODE ZENER ARRAY 5.1V SOT323 - 554-BZB784-C5V1,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER ARRAY 5.1V SOT323
554-BZB784-C5V1,115
DIODE ZENER ARRAY 5.1V SOT323 554-BZB784-C5V1,115
DIODE ZENER ARRAY 5.1V SOT323

DIODE ZENER ARRAY 5.1V SOT323

Supplier's Site
Zener Array, 5.1V, 0.35W, Sod-323; Zener Voltage Vz Typ Nexperia - 84Y9855 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, 5.1V, 0.35W, Sod-323; Zener Voltage Vz Typ Nexperia
84Y9855
Zener Array, 5.1V, 0.35W, Sod-323; Zener Voltage Vz Typ Nexperia 84Y9855
ZENER ARRAY, 5.1V, 0.35W, SOD-323; Zener Voltage Vz Typ:5.1V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:350mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3 RoHS Compliant: Yes

ZENER ARRAY, 5.1V, 0.35W, SOD-323; Zener Voltage Vz Typ:5.1V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:350mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Diode Arrays Zener Diodes Diode Arrays Diode Arrays Diode Arrays
Product Number BZB784-C5V1,115 1727-2088-6-ND BZB784-C5V1,115 BZB784-C5V1,115 554-BZB784-C5V1,115 84Y9855
Product Name Voltage regulator double diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays DIODE ZENER ARRAY 5.1V SOT323 Zener Array, 5.1V, 0.35W, Sod-323; Zener Voltage Vz Typ Nexperia
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts 0.9000 volts 0.9000 volts
IF 200 mA
IR 5.00E-5 mA 2 mA 0.0020 mA 0.0020 mA
Unlock Full Specs
to access all available technical data