Vishay Intertechnology, Inc. Electronic Wholesale - TZMC30 TZMC30

Description
Manufacturer: Vishay Win Source Part Number: 1275197-TZMC30 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1275197-TZMC30 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TZMC30 - 1275197-TZMC30 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZMC30
1275197-TZMC30
Electronic Wholesale - TZMC30 1275197-TZMC30
Manufacturer: Vishay Win Source Part Number: 1275197-TZMC30 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1275197-TZMC30
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1275197-TZMC30
Product Name Electronic Wholesale - TZMC30
Unlock Full Specs
to access all available technical data

Similar Products

Ideal Diodes - 1580420 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details