Vishay Intertechnology, Inc. Single Zener Diodes TZMC22-M-18

Description
Zener Diode 22V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 22V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC22-M-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC22-M-18-ND
Single Zener Diodes TZMC22-M-18-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 22V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
22V 500mW Zener Diode - 2086-TZMC22-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 500mW Zener Diode
2086-TZMC22-M-18
22V 500mW Zener Diode 2086-TZMC22-M-18
Diode Zener Single 22V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC22-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC22-M-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 22V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC22-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC22-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC22-M-18 - 096586-TZMC22-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC22-M-18
096586-TZMC22-M-18
Diodes - Zener - Single - TZMC22-M-18 096586-TZMC22-M-18
Manufacturer: Vishay Win Source Part Number: 096586-TZMC22-M-18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 16V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 096586-TZMC22-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 16V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC22-M-18
Zener Diodes TZMC22-M-18
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC22-M-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TZMC22-M-18
Discrete Semiconductor Products - Diodes - Zener TZMC22-M-18
DIODE ZENER 22V 500MW SOD80

DIODE ZENER 22V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC22-M-18-ND 2086-TZMC22-M-18 096586-TZMC22-M-18 TZMC22-M-18 TZMC22-M-18
Product Name Single Zener Diodes 22V 500mW Zener Diode Diodes - Zener - Single - TZMC22-M-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1174 - Newark, An Avnet Company
Specs
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details