ZENER DIODE SOD80 MINIMELF-E2-M Product overview: TZMC15-M-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC15-M-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 500MW SOD80
Zener Diode 15V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 15V 500MW SOD80
DIODE ZENER 15V 500MW SOD80
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMC15-M-08 | 112-TZMC15-M-08DKR-ND | TZMC15-M-08 | TZMC15-M-08 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80-2; SOD-80 | |
| RoHS Compliant | RoHS | |||
| VZ | 15 volts | 15 volts | ||
| ZZT | 30 ohms | 30 ohms |