General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a maximum total power dissipation of 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2 % and approximately ±5 %. The device has a junction temperature limit of 150 °C and supports ambient temperatures from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode
DIODE ZENER 4.3V 350MW SOD123
Zener Diode 4.3V 350mW ±7% Surface Mount SOD-123
DIODE ZENER 4.3V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-C4V3/SOD123/SO
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C4V3X | BZT52-C4V3X | 1727-BZT52-C4V3XCT-ND | BZT52-C4V3X | 28AK7000 | BZT52-C4V3X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |