Vishay Intertechnology, Inc. 12V 500mW Zener Diode TZMC12-GS18

Description
Diode Zener Single 12V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC12-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC12-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 12V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC12-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC12-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 500mW Zener Diode - 287-TZMC12-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500mW Zener Diode
287-TZMC12-GS18
12V 500mW Zener Diode 287-TZMC12-GS18
Diode Zener Single 12V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC12-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC12-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 12V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC12-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC12-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324388-TZMC12-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324388-TZMC12-GS18
Discrete Semiconductor Products - Diodes - Zener - Single 1324388-TZMC12-GS18
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324388-TZMC12-GS18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 20 Ohms Supplier Device Package: SOD-80 MiniMELF Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: TZMC12-GS18GITR,TZMC 12-GS18GICT,TZMC12-G S18-ND Base Product Number: TZMC12 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324388-TZMC12-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZMC12-GS18GITR,TZMC12-GS18GICT,TZMC12-GS18-ND
Base Product Number: TZMC12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - TZMC12-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC12-GS18GITR-ND
Single Zener Diodes TZMC12-GS18GITR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC12-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC12-GS18GICT-ND
Single Zener Diodes TZMC12-GS18GICT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC12-GS18
Zener Diodes TZMC12-GS18
Zener Diodes 12 Volt 0.5 Watt 5%

Zener Diodes 12 Volt 0.5 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC12-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC12-GS18
Discrete Semiconductor Products - Diodes - Zener TZMC12-GS18
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZMC12-GS18 1324388-TZMC12-GS18 TZMC12-GS18GITR-ND TZMC12-GS18 TZMC12-GS18
Product Name 12V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80-2; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS RoHS
VZ 12 volts 12 volts 12 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data