Vishay Intertechnology, Inc. Electronic Wholesale - TZMB7V5 TZMB7V5

Description
Manufacturer: Vishay Win Source Part Number: 1275190-TZMB7V5 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1275190-TZMB7V5 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TZMB7V5 - 1275190-TZMB7V5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZMB7V5
1275190-TZMB7V5
Electronic Wholesale - TZMB7V5 1275190-TZMB7V5
Manufacturer: Vishay Win Source Part Number: 1275190-TZMB7V5 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1275190-TZMB7V5
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1275190-TZMB7V5
Product Name Electronic Wholesale - TZMB7V5
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode, Schottky, 70Ma, To-236Ab-3; Diode Configuration Nexperia - 51AK5822 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details