Zener Diodes 68 Volt 0.5 Watt 2% Product overview: TZMB68-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMB68-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057204-TZMB68-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 51V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Zener Diode 68V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diodes 68 Volt 0.5 Watt 2%
DIODE ZENER 68V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-TZMB68-GS18 | 057204-TZMB68-GS18 | TZMB68-GS18-ND | TZMB68-GS18 | TZMB68-GS18 |
| Product Name | Zener Diode | Diodes - Zener - Single - TZMB68-GS18 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| RoHS Compliant | RoHS | ||||
| VZ | 68 volts | 68 volts | 68 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms |