Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324483-TZMB18-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZMB18-GS18-ND,TZMB1
Base Product Number: TZMB18
RoHS Status: ROHS3 Compliant
Zener Diodes 18 Volt 0.5 Watt 2% Product overview: TZMB18-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB18-GS18 can be used for catalog matching and distributor lookup.
Zener Diode 18V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 18V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 18V 500mW ±2% Surface Mount SOD-80 MiniMELF
DIODE ZENER 18V 500MW SOD80
Zener Diodes 18 Volt 0.5 Watt 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324483-TZMB18-GS18 | 287-TZMB18-GS18 | TZMB18-GS18GITR-ND | TZMB18-GS18 | TZMB18-GS18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 50 ohms | 50 ohms | 50 ohms |