Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, each diode rated for a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 300 mW. The device offers two tolerance options, B (±2%) and C (±5%), and operates over a nominal voltage range of 2.4 V to 75 V. It is AEC-Q101 qualified and suited for general regulation applications.
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% TO-236AB
DIODE ZENER ARRAY 22V TO-236AB
DIODE ZENER ARRAY 22V TO-236AB
ZENER ARRAY ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays |
| Product Number | BZB84-B22,215 | 1727-BZB84-B22,215TR-ND | 28AK6859 |
| Product Name | Dual Zener diodes | Zener Diode Arrays | Zener Array Rohs Compliant Nexperia |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |