Vishay Precision Group SMD 12V 500mW Zener Diode TZM5242B-GS08

Description
12V 500mW Zener Diode, SOD-80, 5% Tolerance, Surface Mount Product overview: TZM5242B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5242B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 500mW Zener Diode, SOD-80, 5% Tolerance, Surface Mount Product overview: TZM5242B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5242B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12V 500mW Zener Diode - 287-TZM5242B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12V 500mW Zener Diode
287-TZM5242B-GS08
SMD 12V 500mW Zener Diode 287-TZM5242B-GS08
12V 500mW Zener Diode, SOD-80, 5% Tolerance, Surface Mount Product overview: TZM5242B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5242B-GS08 can be used for catalog matching and distributor lookup.

12V 500mW Zener Diode, SOD-80, 5% Tolerance, Surface Mount Product overview: TZM5242B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5242B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZM5242B-GS08 - 035522-TZM5242B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZM5242B-GS08
035522-TZM5242B-GS08
Diodes - Zener - Single - TZM5242B-GS08 035522-TZM5242B-GS08
Manufacturer: Vishay Win Source Part Number: 035522-TZM5242B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 035522-TZM5242B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - TZM5242B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5242B-GS08DKR-ND
Single Zener Diodes TZM5242B-GS08DKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5242B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5242B-GS08TR-ND
Single Zener Diodes TZM5242B-GS08TR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5242B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5242B-GS08CT-ND
Single Zener Diodes TZM5242B-GS08CT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZM5242B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZM5242B-GS08
Discrete Semiconductor Products - Diodes - Zener TZM5242B-GS08
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZM5242B-GS08
Zener Diodes TZM5242B-GS08
Zener Diodes 12 Volt 0.5 Watt

Zener Diodes 12 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 12V, Sod-80; Zener Voltage Nom Vishay - 18M3287 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12V, Sod-80; Zener Voltage Nom Vishay
18M3287
Zener Diode, 500Mw, 12V, Sod-80; Zener Voltage Nom Vishay 18M3287
ZENER DIODE, 500mW, 12V, SOD-80; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 12V, SOD-80; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 12V, Sod-80, Full Reel; Zener Voltage Nom Vishay - 28X4507 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12V, Sod-80, Full Reel; Zener Voltage Nom Vishay
28X4507
Zener Diode, 500Mw, 12V, Sod-80, Full Reel; Zener Voltage Nom Vishay 28X4507
ZENER DIODE, 500mW, 12V, SOD-80, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 12V, SOD-80, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZM5242B-GS08 035522-TZM5242B-GS08 TZM5242B-GS08DKR-ND TZM5242B-GS08 TZM5242B-GS08 18M3287
Product Name SMD 12V 500mW Zener Diode Diodes - Zener - Single - TZM5242B-GS08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 12V, Sod-80; Zener Voltage Nom Vishay
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data