CAP ALUM 25UF 50V AXIAL Product overview: TVAN1306.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1306.1 can be used for catalog matching and distributor lookup.
25µF 50V Aluminum Electrolytic Capacitors Axial, Can
CAPACITOR ALUM ELEC, 25UF, 50V, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 25UF 50V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVAN1306.1 | TVAN1306.1-ND | 07J9494 | TVAN1306.1 |
| Product Name | 25UF 50V Capacitor | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 25Uf, 50V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 20 (+/- %) |