Vishay Precision Group Aluminum Electrolytic Capacitors TVAN1220

Description
20µF 30V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 30V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVAN1220-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVAN1220-ND
Aluminum Electrolytic Capacitors TVAN1220-ND
20µF 30V Aluminum Electrolytic Capacitors Axial, Can

20µF 30V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
20uF 30V Capacitor
58-TVAN1220
20uF 30V Capacitor 58-TVAN1220
Cap Aluminum Lytic 20uF 30V (7.925 X 17.45mm) Axial 85°C Product overview: TVAN1220 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 30V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1220 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 20uF 30V (7.925 X 17.45mm) Axial 85°C Product overview: TVAN1220 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 30V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 20Uf, 30V; Capacitance Vishay - 07J9493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 20Uf, 30V; Capacitance Vishay
07J9493
Capacitor Alum Elec, 20Uf, 30V; Capacitance Vishay 07J9493
CAPACITOR ALUM ELEC, 20UF, 30V; Capacitance:20µF; Voltage Rating:30V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:CB RoHS Compliant: No

CAPACITOR ALUM ELEC, 20UF, 30V; Capacitance:20µF; Voltage Rating:30V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:CB RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVAN1220 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVAN1220
Capacitors - Aluminum Electrolytic Capacitors TVAN1220
CAP ALUM 20UF 30V AXIAL

CAP ALUM 20UF 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVAN1220-ND 58-TVAN1220 07J9493 TVAN1220
Product Name Aluminum Electrolytic Capacitors 20uF 30V Capacitor Capacitor Alum Elec, 20Uf, 30V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C652T250CE1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1730253 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details